Panasonic Aluminium Capacitors EEEFK1E151P

Description
Panasonic EEEFK1E151P Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1E151P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083421
Aluminium Capacitors 7083421
Panasonic EEEFK1E151P Capacitor

Panasonic EEEFK1E151P Capacitor

Supplier's Site
Aluminium Capacitors - 7083421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083421P
Aluminium Capacitors 7083421P
Ecap 150uF 25V F Case FK SMD

Ecap 150uF 25V F Case FK SMD

Supplier's Site
Aluminium Capacitors - 1621220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1621220
Aluminium Capacitors 1621220
Ecap 150uF 25V F Case FK SMD

Ecap 150uF 25V F Case FK SMD

Supplier's Site
Capacitors - EEEFK1E151P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1E151P
Capacitors EEEFK1E151P
150uF 25V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 25V 450mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 150Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4843 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4843
Cap, 150Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4843
CAP, 150µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 92Y2839 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic
92Y2839
Cap, 150Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic 92Y2839
CAP, 150µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083421 7083421P 1621220 EEEFK1E151P 85Y4843
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 150Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908359P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details