Panasonic Aluminium Capacitors EEEFK1E102AQ

Description
Ecap 1000uF 25V H13 Case FK SMD
Request a Quote Datasheet
Description
Ecap 1000uF 25V H13 Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083869P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083869P
Aluminium Capacitors 7083869P
Ecap 1000uF 25V H13 Case FK SMD

Ecap 1000uF 25V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084783
Aluminium Capacitors 1084783
Ecap 1000uF 25V H13 Case FK SMD

Ecap 1000uF 25V H13 Case FK SMD

Supplier's Site
Cap, Alu Elec, Aec-Q200, 1000Uf, 25V, Rad; Capacitor Case / Package Panasonic - 17AC6750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 1000Uf, 25V, Rad; Capacitor Case / Package Panasonic
17AC6750
Cap, Alu Elec, Aec-Q200, 1000Uf, 25V, Rad; Capacitor Case / Package Panasonic 17AC6750
CAP, ALU ELEC, AEC-Q200, 1000UF, 25V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 1000UF, 25V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4841 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4841
Cap, 1000Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4841
CAP, 1000µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083869P 1084783 17AC6750 85Y4841
Product Name Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 1000Uf, 25V, Rad; Capacitor Case / Package Panasonic Cap, 1000Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details