Al Capacitor FK-S Series 25V 100uF 105C
Panasonic EEEFK1E101SP Capacitor
100uF 25V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
100uF 25V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, ALU ELEC, AEC-Q200, 100UF, 25V, RAD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.36ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Width:-RoHS Compliant: Yes
| RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1223674 | EEEFK1E101SP | EEEFK1E101SP | 17AC6749 |
| Product Name | Aluminium Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Capacitors | Cap, Alu Elec, Aec-Q200, 100Uf, 25V, Rad; Capacitor Case / Package Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Configuration / Form Factor | Chip Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |