Panasonic Aluminium Capacitors EEEFK1E100AR

Description
Panasonic EEEFK1E100AR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1E100AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565655
Aluminium Capacitors 565655
Panasonic EEEFK1E100AR Capacitor

Panasonic EEEFK1E100AR Capacitor

Supplier's Site
Aluminium Capacitors - 565655P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565655P
Aluminium Capacitors 565655P
ECAP 10UF 25V B CASE

ECAP 10UF 25V B CASE

Supplier's Site
Aluminium Capacitors - 7478955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478955
Aluminium Capacitors 7478955
Ecap 10uF 25V B Case FK SMD (Reel)

Ecap 10uF 25V B Case FK SMD (Reel)

Supplier's Site
Cap, 10Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4833
Cap, 10Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4833
CAP, 10µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:25V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFK1E100AR
10uF 25V 58.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 25V 58.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565655 565655P 7478955 85Y4833 EEEFK1E100AR
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 10Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Film Capacitors - 1943397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details