Panasonic Aluminium Capacitors EEEFK1C681P

Description
Panasonic EEEFK1C681P Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1C681P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083392
Aluminium Capacitors 7083392
Panasonic EEEFK1C681P Capacitor

Panasonic EEEFK1C681P Capacitor

Supplier's Site
Aluminium Capacitors - 7478946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478946
Aluminium Capacitors 7478946
Ecap 680uF 16V F Case FK SMD (Reel)

Ecap 680uF 16V F Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 7083392P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083392P
Aluminium Capacitors 7083392P
Ecap 680uF 16V F Case FK SMD

Ecap 680uF 16V F Case FK SMD

Supplier's Site
Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4831
Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4831
CAP, 680µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 680µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 680Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4832 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4832
Cap, 680Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4832
CAP, 680µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 680µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 16V F CASE FK SMD - 70068117 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 16V F CASE FK SMD
70068117
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 16V F CASE FK SMD 70068117
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 16V F CASE FK SMD

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 16V F CASE FK SMD

Supplier's Site
Capacitors - EEEFK1C681P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1C681P
Capacitors EEEFK1C681P
680uF 16V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

680uF 16V 637.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083392 7478946 7083392P 85Y4831 70068117 EEEFK1C681P
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 680UF 16V F CASE FK SMD Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details