Panasonic Aluminium Capacitors EEEFK1C471P

Description
Panasonic EEEFK1C471P
Request a Quote Datasheet
Description
Panasonic EEEFK1C471P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5370477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370477
Aluminium Capacitors 5370477
Panasonic EEEFK1C471P

Panasonic EEEFK1C471P

Supplier's Site
Aluminium Capacitors - 5370477P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370477P
Aluminium Capacitors 5370477P
Ecap 470uF 16V F case

Ecap 470uF 16V F case

Supplier's Site
Aluminium Capacitors - 7478942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478942
Aluminium Capacitors 7478942
Ecap 470uF 16V F case FK SMD (Reel)

Ecap 470uF 16V F case FK SMD (Reel)

Supplier's Site
Cap, Alu Elec, Aec-Q200, 470Uf, 16V, Smd; Capacitor Case / Package Panasonic - 85Y4829 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 470Uf, 16V, Smd; Capacitor Case / Package Panasonic
85Y4829
Cap, Alu Elec, Aec-Q200, 470Uf, 16V, Smd; Capacitor Case / Package Panasonic 85Y4829
CAP, ALU ELEC, AEC-Q200, 470UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 470UF, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 16V F CASE - 70068113 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 16V F CASE
70068113
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 16V F CASE 70068113
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 16V F CASE

CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 16V F CASE

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5370477 5370477P 7478942 85Y4829 70068113
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, Alu Elec, Aec-Q200, 470Uf, 16V, Smd; Capacitor Case / Package Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 16V F CASE
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details