Panasonic Aluminium Capacitors EEEFK1C332AM

Description
Ecap 3300uF 16V J16 Case FK SMD
Request a Quote Datasheet
Description
Ecap 3300uF 16V J16 Case FK SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083847P
Aluminium Capacitors 7083847P
Ecap 3300uF 16V J16 Case FK SMD

Ecap 3300uF 16V J16 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1724596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1724596
Aluminium Capacitors 1724596
Ecap 3300uF 16V J16 Case FK SMD

Ecap 3300uF 16V J16 Case FK SMD

Supplier's Site
Cap, 3300Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6928 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W6928
Cap, 3300Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W6928
CAP, 3300µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 3300µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic - 66AH5716 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
66AH5716
Cap, 3300Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic 66AH5716
CAP, 3300UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 3300UF, 16V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083847P 1724596 62W6928 66AH5716
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 3300Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 3300Uf, 16V, Alu Elec, Smd Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details