Panasonic Aluminium Capacitors EEEFK1C221AP

Description
Panasonic EEEFK1C221AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1C221AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565706
Aluminium Capacitors 565706
Panasonic EEEFK1C221AP Capacitor

Panasonic EEEFK1C221AP Capacitor

Supplier's Site
Aluminium Capacitors - 565706P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565706P
Aluminium Capacitors 565706P
Ecap 220uF 16V E Case

Ecap 220uF 16V E Case

Supplier's Site
Aluminium Capacitors - 9190685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9190685
Aluminium Capacitors 9190685
ECap 220uF 16V E Case

ECap 220uF 16V E Case

Supplier's Site
Capacitors EEEFK1C221AP
220uF 16V 195mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 16V 195mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4815 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4815
Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4815
CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 220µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 42AC0739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
42AC0739
Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 42AC0739
CAP, 220µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565706 565706P EEEFK1C221AP 85Y4815 42AC0739
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 220Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 220Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C174U016EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details