Ecap 22uF 16V B case FK SMD (Reel)
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 22UF 16V B CASE
22uF 16V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 22µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 5370449P | 5370449 | 7478905 | 70068103 | EEEFK1C220UR | 85Y4813 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 22UF 16V B CASE | Capacitors | Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | |||
| Features | Polarized | Polarized |