Panasonic Aluminium Capacitors EEEFK1C220R

Description
Panasonic EEEFK1C220R Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1C220R Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083370
Aluminium Capacitors 7083370
Panasonic EEEFK1C220R Capacitor

Panasonic EEEFK1C220R Capacitor

Supplier's Site
Aluminium Capacitors - 7083370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083370P
Aluminium Capacitors 7083370P
Ecap 22uF 16V C Case FK SMD

Ecap 22uF 16V C Case FK SMD

Supplier's Site
Aluminium Capacitors - 1668098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1668098
Aluminium Capacitors 1668098
Ecap 22uF 16V C Case FK SMD

Ecap 22uF 16V C Case FK SMD

Supplier's Site
Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6925 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W6925
Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W6925
CAP, 22µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1C220R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1C220R
Capacitors EEEFK1C220R
22uF 16V 120mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 16V 120mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083370 7083370P 1668098 62W6925 EEEFK1C220R
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713238 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Film Paper Film Capacitors - 105PSB202K6R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R9B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details