Panasonic Aluminium Capacitors EEEFK1C220AR

Description
Panasonic EEEFK1C220AR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1C220AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565594 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565594
Aluminium Capacitors 565594
Panasonic EEEFK1C220AR Capacitor

Panasonic EEEFK1C220AR Capacitor

Supplier's Site
Aluminium Capacitors - 565594P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565594P
Aluminium Capacitors 565594P
ECAP 22UF 16V C CASE

ECAP 22UF 16V C CASE

Supplier's Site
Aluminium Capacitors - 7478895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478895
Aluminium Capacitors 7478895
Ecap 22uF 16V C Case FK SMD (Reel)

Ecap 22uF 16V C Case FK SMD (Reel)

Supplier's Site
Capacitors EEEFK1C220AR
22uF 16V 104mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 16V 104mA@120Hz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 13M4893 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
13M4893
Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 13M4893
CAP, 22µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 29AH4149 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
29AH4149
Cap, 22Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 29AH4149
CAP, 22µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565594 565594P 7478895 EEEFK1C220AR 13M4893 29AH4149
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 22Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 22Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF1R3B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details