Panasonic Aluminium Capacitors EEEFK1C100R

Description
Panasonic EEEFK1C100R
Request a Quote Datasheet
Description
Panasonic EEEFK1C100R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7271000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271000
Aluminium Capacitors 7271000
Panasonic EEEFK1C100R

Panasonic EEEFK1C100R

Supplier's Site
Aluminium Capacitors - 7271000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7271000P
Aluminium Capacitors 7271000P
Panasonic EEEFK1C100R

Panasonic EEEFK1C100R

Supplier's Site
Aluminium Capacitors - 9233341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9233341
Aluminium Capacitors 9233341
Panasonic EEEFK1C100R

Panasonic EEEFK1C100R

Supplier's Site
Capacitors - EEEFK1C100R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1C100R
Capacitors EEEFK1C100R
10uF 16V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 16V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6924 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
62W6924
Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 62W6924
CAP, 10µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6748 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic
17AC6748
Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic 17AC6748
CAP, 10µF, 16V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 16V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:16V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1C100R
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1C100R
10uF 16V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 16V 67.5mA@120Hz ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7271000 7271000P EEEFK1C100R 62W6924 17AC6748 EEEFK1C100R
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 10Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 10Μf, 16V, Smd Reel; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers