Panasonic Capacitors EEEFK1A472AM

Description
4700uF 10V 1.35A@120Hz ±20% SMD,D16xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
4700uF 10V 1.35A@120Hz ±20% SMD,D16xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEEFK1A472AM
4700uF 10V 1.35A@120Hz ±20% SMD,D16xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

4700uF 10V 1.35A@120Hz ±20% SMD,D16xL16.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 4700Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic - 41AH9311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic
41AH9311
Cap, 4700Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic 41AH9311
CAP, 4700UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 4700UF, 10V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEFK1A472AM 41AH9311
Product Name Capacitors Cap, 4700Uf, 10V, Alu Elec, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details