Panasonic Aluminium Capacitors EEEFK1A471P

Description
Panasonic EEEFK1A471P Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1A471P Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083358
Aluminium Capacitors 7083358
Panasonic EEEFK1A471P Capacitor

Panasonic EEEFK1A471P Capacitor

Supplier's Site
Aluminium Capacitors - 7083358P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083358P
Aluminium Capacitors 7083358P
Ecap 470uF 10V F Case FK SMD

Ecap 470uF 10V F Case FK SMD

Supplier's Site
Aluminium Capacitors - 7478889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478889
Aluminium Capacitors 7478889
Ecap 470uF 10V F Case FK SMD (Reel)

Ecap 470uF 10V F Case FK SMD (Reel)

Supplier's Site
Cap, 470Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4803 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4803
Cap, 470Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4803
CAP, 470µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4804 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4804
Cap, 470Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4804
CAP, 470µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK1A471P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1A471P
Capacitors EEEFK1A471P
470uF 10V 450mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

470uF 10V 450mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083358 7083358P 7478889 85Y4803 EEEFK1A471P
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 470Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713245 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details