Al Capacitor FK-S Series 10V 220uF 105C
Al Capacitor FK-S Series 10V 220uF 105C
220uF 10V 400mA@100kHz 360mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
220uF 10V 400mA@100kHz 360mΩ@100kHz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1062856 | EEEFK1A221SP | EEEFK1A221SP |
| Product Name | Aluminium Capacitors | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |
| Technology | Film Capacitors | ||
| Configuration / Form Factor | Chip Capacitor |