Panasonic Aluminium Capacitors EEEFK1A220AR

Description
Panasonic EEEFK1A220AR Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1A220AR Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565560
Aluminium Capacitors 565560
Panasonic EEEFK1A220AR Capacitor

Panasonic EEEFK1A220AR Capacitor

Supplier's Site
Aluminium Capacitors - 7478863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478863
Aluminium Capacitors 7478863
Ecap 22uF 10V B Case FK SMD (Reel)

Ecap 22uF 10V B Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 565560P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565560P
Aluminium Capacitors 565560P
ECAP 22UF 10V B CASE

ECAP 22UF 10V B CASE

Supplier's Site
Cap, 22Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4793 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4793
Cap, 22Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4793
CAP, 22µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565560 7478863 565560P 85Y4793
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 22Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers