Panasonic Aluminum Capacitors - EEEFK1A151P EEEFK1A151P

Description
Manufacturer: Panasonic Win Source Part Number: 1170906-EEEFK1A151P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170906-EEEFK1A151P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEFK1A151P - 1170906-EEEFK1A151P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK1A151P
1170906-EEEFK1A151P
Aluminum Capacitors - EEEFK1A151P 1170906-EEEFK1A151P
Manufacturer: Panasonic Win Source Part Number: 1170906-EEEFK1A151P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170906-EEEFK1A151P
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 10V 150uF Capacitor
58-EEEFK1A151P
SMD 10V 150uF Capacitor 58-EEEFK1A151P
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 2626, CHIP Product overview: EEEFK1A151P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 150uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1A151P can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 10V, 20% +Tol, 20% -Tol, 150uF, Surface Mount, 2626, CHIP Product overview: EEEFK1A151P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 150uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 150uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK1A151P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 7083349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083349
Aluminium Capacitors 7083349
Panasonic EEEFK1A151P Capacitor

Panasonic EEEFK1A151P Capacitor

Supplier's Site
Aluminium Capacitors - 7478879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478879
Aluminium Capacitors 7478879
Ecap 150uF 10V D Case FK SMD (Reel)

Ecap 150uF 10V D Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 7083349P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083349P
Aluminium Capacitors 7083349P
Ecap 150uF 10V D Case FK SMD

Ecap 150uF 10V D Case FK SMD

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFK1A151P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFK1A151P
150uF 10V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 10V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors - EEEFK1A151P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK1A151P
Capacitors EEEFK1A151P
150uF 10V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 10V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 150Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4792
Cap, 150Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4792
CAP, 150µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4791 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4791
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4791
CAP, 150µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170906-EEEFK1A151P 58-EEEFK1A151P 7083349 7478879 7083349P EEEFK1A151P EEEFK1A151P 85Y4792
Product Name Aluminum Capacitors - EEEFK1A151P SMD 10V 150uF Capacitor Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors Cap, 150Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Capacitance Range 1.50E8 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details