Panasonic Aluminium Capacitors EEEFK1A102AP

Description
Panasonic EEEFK1A102AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK1A102AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565598
Aluminium Capacitors 565598
Panasonic EEEFK1A102AP Capacitor

Panasonic EEEFK1A102AP Capacitor

Supplier's Site
Aluminium Capacitors - 9190679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9190679
Aluminium Capacitors 9190679
ECap 1000uF 10V G Case

ECap 1000uF 10V G Case

Supplier's Site
Aluminium Capacitors - 565598P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565598P
Aluminium Capacitors 565598P
ECAP 1000UF 10V G CASE

ECAP 1000UF 10V G CASE

Supplier's Site
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6918 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
62W6918
Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 62W6918
CAP, 1000µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFK1A102AP
1000uF 10V 595mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1000uF 10V 595mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 565598 565598P 62W6918 EEEFK1A102AP
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 1000Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details