Panasonic SMD 6.3V 470uF Capacitor EEEFK0J471P

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 3333, CHIP Product overview: EEEFK0J471P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK0J471P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 3333, CHIP Product overview: EEEFK0J471P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK0J471P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 470uF Capacitor
58-EEEFK0J471P
SMD 6.3V 470uF Capacitor 58-EEEFK0J471P
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 3333, CHIP Product overview: EEEFK0J471P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK0J471P can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 3333, CHIP Product overview: EEEFK0J471P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK0J471P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 7083314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083314
Aluminium Capacitors 7083314
Panasonic EEEFK0J471P Capacitor

Panasonic EEEFK0J471P Capacitor

Supplier's Site
Aluminium Capacitors - 7083314P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083314P
Aluminium Capacitors 7083314P
Ecap 470uF 6.3V F Case FK SMD

Ecap 470uF 6.3V F Case FK SMD

Supplier's Site
Aluminium Capacitors - 7478851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478851
Aluminium Capacitors 7478851
Ecap 470uF 6.3V F Case FK SMD (Reel)

Ecap 470uF 6.3V F Case FK SMD (Reel)

Supplier's Site
Aluminum Capacitors - EEEFK0J471P - 1124442-EEEFK0J471P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK0J471P
1124442-EEEFK0J471P
Aluminum Capacitors - EEEFK0J471P 1124442-EEEFK0J471P
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124442-EEEFK0J471P Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 6.3 V Length: 10.2 mm Voltage: 6.3 V Height - Seated (Max): 10.2108 mm Contact Plating: Tin Capacitance: 470 µF Tolerance: 20 % Impedance: 160 mΩ Leakage Current: 29.6 µA ESR (Equivalent Series Resistance): 160 mΩ Ripple Current: 600 mA Height: 10.2 mm Number of Pins: 2 Width: 10 mm Diameter: 8 mm Categories: Aluminum Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 6.3 V REACH SVHC: No SVHC Lead Pitch: 3.1 mm Lead Diameter: 900 µm Life (Hours): 2000 hours Max Operating Temperature: 105 °C Ripple Current (AC): 600 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124442-EEEFK0J471P
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 10.2 mm
Voltage: 6.3 V
Height - Seated (Max): 10.2108 mm
Contact Plating: Tin
Capacitance: 470 µF
Tolerance: 20 %
Impedance: 160 mΩ
Leakage Current: 29.6 µA
ESR (Equivalent Series Resistance): 160 mΩ
Ripple Current: 600 mA
Height: 10.2 mm
Number of Pins: 2
Width: 10 mm
Diameter: 8 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 6.3 V
REACH SVHC: No SVHC
Lead Pitch: 3.1 mm
Lead Diameter: 900 µm
Life (Hours): 2000 hours
Max Operating Temperature: 105 °C
Ripple Current (AC): 600 mA

Buy Now
Cap, 470Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4789 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4789
Cap, 470Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4789
CAP, 470µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 470µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK0J471P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK0J471P
Capacitors EEEFK0J471P
470uF 6.3V 450mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

470uF 6.3V 450mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEEFK0J471P 7083314 7083314P 7478851 1124442-EEEFK0J471P 85Y4789 EEEFK0J471P
Product Name SMD 6.3V 470uF Capacitor Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Capacitors - EEEFK0J471P Cap, 470Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E8 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M500K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1725471 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details