Panasonic Aluminium Capacitors EEEFK0J470R

Description
Aluminium Capacitors SMD 47uF 6.3Vdc
Request a Quote
Description
Aluminium Capacitors SMD 47uF 6.3Vdc
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2491255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491255P
Aluminium Capacitors 2491255P
Aluminium Capacitors SMD 47uF 6.3Vdc

Aluminium Capacitors SMD 47uF 6.3Vdc

Supplier's Site
Aluminium Capacitors - 2491254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491254
Aluminium Capacitors 2491254
Aluminium Capacitors SMD 47uF 6.3Vdc

Aluminium Capacitors SMD 47uF 6.3Vdc

Supplier's Site
Aluminium Capacitors - 2491255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2491255
Aluminium Capacitors 2491255
Aluminium Capacitors SMD 47uF 6.3Vdc

Aluminium Capacitors SMD 47uF 6.3Vdc

Supplier's Site
Capacitors - EEEFK0J470R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK0J470R
Capacitors EEEFK0J470R
47uF 6.3V 120mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

47uF 6.3V 120mA@120Hz ±20% SMD Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic - 47AC4641 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
47AC4641
Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic 47AC4641
CAP, 47µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2491255P EEEFK0J470R 47AC4641
Product Name Aluminium Capacitors Capacitors Cap, 47Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C703U025CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details