Panasonic Aluminium Capacitors EEEFK0J332AQ

Description
Panasonic EEEFK0J332AQ Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK0J332AQ Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083780
Aluminium Capacitors 7083780
Panasonic EEEFK0J332AQ Capacitor

Panasonic EEEFK0J332AQ Capacitor

Supplier's Site
Aluminium Capacitors - 7083780P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083780P
Aluminium Capacitors 7083780P
Ecap 3300uF 6.3V H13 Case FK SMD

Ecap 3300uF 6.3V H13 Case FK SMD

Supplier's Site
Aluminium Capacitors - 1084767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084767
Aluminium Capacitors 1084767
Ecap 3300uF 6.3V H13 Case FK SMD

Ecap 3300uF 6.3V H13 Case FK SMD

Supplier's Site
Cap, 3300Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4787 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4787
Cap, 3300Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4787
CAP, 3300µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 3300µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3300µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7083780 7083780P 1084767 85Y4787
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 3300Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 337AVD025MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers