Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998753-EEEFK0J331XP
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 7.7 mm
Voltage: 6.3 V
Height - Seated (Max): 8.001 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: 20 %
Impedance: 340 mΩ
Polarity: Polar
Leakage Current: 3 µA
ESR (Equivalent Series Resistance): 340 mΩ
Ripple Current: 280 mA
Height: 7.7 mm
Material: Aluminium
Number of Pins: 2
Width: 7.8 mm
Diameter: 6.3 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEV337M6R3A9HAA; EEE-FKJ331XAP; EMZA6R3ADA331MF80G; UUX0J331MNL1GS; EEEFT0J331AP; EEEFK0J331AP; UCD0J331MCL1GSEEE-FK
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 6.3 V
REACH SVHC: No SVHC
Life (Hours): 2000 hours
Ripple Current (AC): 280 mA
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 330uF, Surface Mount, 2626, CHIP Product overview: EEEFK0J331XP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 330uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 330uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK0J331XP can be used for catalog matching and distributor lookup.
Panasonic EEEFK0J331XP Capacitor
Ecap 330uF 6.3V D8 Case FK SMD
Ecap 330uF 6.3V D8 Case FK SMD
330uF 6.3V 210mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 998753-EEEFK0J331XP | 58-EEEFK0J331XP | 7083311 | 7083311P | 1668103 | EEEFK0J331XP |
| Product Name | Aluminum Capacitors - EEEFK0J331XP | SMD 6.3V 330uF Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | |
| Capacitance Range | 330 microF | 3.30E8 microF | 330 microF | |||
| Capacitance Tolerance | 20 (+/- %) | |||||
| WVDC | 6.3 volts | 6.3 volts |