Panasonic Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic EEEFK0J331AP

Description
CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6914 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W6914
Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W6914
CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 330µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 6.3V, Smd; Ae Capacitor Case Panasonic - 47AC4639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
47AC4639
Cap, 330Μf, 6.3V, Smd; Ae Capacitor Case Panasonic 47AC4639
CAP, 330µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors EEEFK0J331AP
330uF 6.3V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 6.3V 300mA@100kHz 260mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 62W6914 47AC4639 EEEFK0J331AP
Product Name Cap, 330Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 330Μf, 6.3V, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to ? C (-40 to ? F) -55 to ? C (-67 to ? F)
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 105PPS152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details