Panasonic Aluminium Capacitors EEEFK0J221P

Description
Panasonic EEEFK0J221P
Request a Quote Datasheet
Description
Panasonic EEEFK0J221P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083302
Aluminium Capacitors 7083302
Panasonic EEEFK0J221P

Panasonic EEEFK0J221P

Supplier's Site
Aluminium Capacitors - 7478854 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478854
Aluminium Capacitors 7478854
Ecap 220uF 6.3V D Case FK SMD (Reel)

Ecap 220uF 6.3V D Case FK SMD (Reel)

Supplier's Site
Aluminium Capacitors - 7083302P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083302P
Aluminium Capacitors 7083302P
Ecap 220uF 6.3V D Case FK SMD

Ecap 220uF 6.3V D Case FK SMD

Supplier's Site
Singapore, Singapore
SMD 6.3V 220uF Capacitor
3-EEEFK0J221P
SMD 6.3V 220uF Capacitor 3-EEEFK0J221P
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2626, CHIP Product overview: EEEFK0J221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 220uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-EEEFK0J221P can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2626, CHIP Product overview: EEEFK0J221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 220uF, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-EEEFK0J221P can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4785 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4785
Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4785
CAP, 220µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4786 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4786
Cap, 220Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4786
CAP, 220µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEEFK0J221P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK0J221P
Capacitors EEEFK0J221P
220uF 6.3V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 6.3V 180mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083302 7478854 7083302P 3-EEEFK0J221P 85Y4785 EEEFK0J221P
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors SMD 6.3V 220uF Capacitor Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C134U016EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details