Panasonic Aluminium Capacitors EEEFK0J221AP

Description
Panasonic EEEFK0J221AP Capacitor
Request a Quote Datasheet
Description
Panasonic EEEFK0J221AP Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 565649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565649
Aluminium Capacitors 565649
Panasonic EEEFK0J221AP Capacitor

Panasonic EEEFK0J221AP Capacitor

Supplier's Site
Aluminium Capacitors - 565649P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
565649P
Aluminium Capacitors 565649P
Ecap 220uF 6.3V D Case

Ecap 220uF 6.3V D Case

Supplier's Site
Aluminium Capacitors - 7478845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7478845
Aluminium Capacitors 7478845
Ecap 220uF 6.3V D Case FK SMD (Reel)

Ecap 220uF 6.3V D Case FK SMD (Reel)

Supplier's Site
Capacitors EEEFK0J221AP
220uF 6.3V 156mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 6.3V 156mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4784 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4784
Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4784
CAP, 220µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 220µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 06AC4007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
06AC4007
Cap, 220Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic 06AC4007
CAP, 220µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 6.3V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 565649 565649P 7478845 EEEFK0J221AP 85Y4784 06AC4007
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 220Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 220Μf, 6.3V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C17AH0R2C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details