Panasonic Aluminum Capacitors - EEEFK0J102P EEEFK0J102P

Description
Manufacturer: Panasonic Win Source Part Number: 1170905-EEEFK0J102P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170905-EEEFK0J102P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEEFK0J102P - 1170905-EEEFK0J102P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFK0J102P
1170905-EEEFK0J102P
Aluminum Capacitors - EEEFK0J102P 1170905-EEEFK0J102P
Manufacturer: Panasonic Win Source Part Number: 1170905-EEEFK0J102P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170905-EEEFK0J102P
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 6.3V 1000uF Capacitor
58-EEEFK0J102P
SMD 6.3V 1000uF Capacitor 58-EEEFK0J102P
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 1000uF, Surface Mount, 3333, CHIP Product overview: EEEFK0J102P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK0J102P can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 6.3V, 20% +Tol, 20% -Tol, 1000uF, Surface Mount, 3333, CHIP Product overview: EEEFK0J102P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 1000uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 1000uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFK0J102P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminium Capacitors - 7083318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083318
Aluminium Capacitors 7083318
Panasonic EEEFK0J102P Capacitor

Panasonic EEEFK0J102P Capacitor

Supplier's Site
Aluminium Capacitors - 7083318P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083318P
Aluminium Capacitors 7083318P
Ecap 1000uF 6.3V F Case FK SMD

Ecap 1000uF 6.3V F Case FK SMD

Supplier's Site
Aluminium Capacitors - 9213315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9213315
Aluminium Capacitors 9213315
Ecap 1000uF 6.3V F Case FK SMD

Ecap 1000uF 6.3V F Case FK SMD

Supplier's Site
Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6910 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
62W6910
Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 62W6910
CAP, 1000µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 6.3V, Smd; Ae Capacitor Case Panasonic - 17AC6743 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
17AC6743
Cap, 1000Μf, 6.3V, Smd; Ae Capacitor Case Panasonic 17AC6743
CAP, 1000µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 1000µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1170905-EEEFK0J102P 58-EEEFK0J102P 7083318 7083318P 9213315 62W6910 17AC6743
Product Name Aluminum Capacitors - EEEFK0J102P SMD 6.3V 1000uF Capacitor Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 1000Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 1000Μf, 6.3V, Smd; Ae Capacitor Case Panasonic
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F)
Capacitance Range 1.00E9 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C572T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details