V-FK(A) / 6.3V / 100uF / 105°C / 2000h /
V-FK(A) / 6.3V / 100uF / 105°C / 2000h /
V-FK(A) / 6.3V / 100uF / 105°C / 2000h /
CAP, 100µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:6.3V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
100uF 6.3V 156mA@120Hz ±20% SMD,D6.3xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2403803 | 85Y4776 | EEEFK0J101AP |
| Product Name | Aluminium Capacitors | Cap, 100Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Operating Temperature | -55 C (-67 F) | -40 to ? C (-40 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF |