Panasonic Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic EEEFC1V221P

Description
CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4759 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4759
Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4759
CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 220µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFC1V221P
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFC1V221P
220uF 35V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

220uF 35V 502.5mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number 85Y4759 EEEFC1V221P
Product Name Cap, 220Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details