CAP, 22µF, 35V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CAP, 22µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
22uF 35V 105mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 73AC6910 | EEEFC1V220AP |
| Product Name | Cap, 22Μf, 35V, Radial, Smd Reel; Ae Capacitor Case Panasonic | Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -40 to ? C (-40 to ? F) | |
| Capacitance Range | 22 microF |