Panasonic Aluminium Capacitors EEEFC1V1R0R

Description
aluminium electrolytic Capacitor
Request a Quote Datasheet
Description
aluminium electrolytic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 155775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
155775
Aluminium Capacitors 155775
aluminium electrolytic Capacitor

aluminium electrolytic Capacitor

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 35V 1UF B CASE FC SMD - 70068069 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 35V 1UF B CASE FC SMD
70068069
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 35V 1UF B CASE FC SMD 70068069
Endurance: 105°C 1000 h Low Impedance (1⁄2 for HA Series) 5.4 mm Height (φ6.3)

  • Endurance: 105°C 1000 h
  • Low Impedance (1⁄2 for HA Series)
  • 5.4 mm Height (φ6.3)
Supplier's Site
Cap, 1Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4750
Cap, 1Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4750
CAP, 1µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 35V, Smd; Ae Capacitor Case Panasonic - 47AC4627 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 35V, Smd; Ae Capacitor Case Panasonic
47AC4627
Cap, 1Μf, 35V, Smd; Ae Capacitor Case Panasonic 47AC4627
CAP, 1µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C;RoHS Compliant: Yes

CAP, 1µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature Max:105°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 155775 70068069 85Y4750 47AC4627
Product Name Aluminium Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 35V 1UF B CASE FC SMD Cap, 1Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 1Μf, 35V, Smd; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details