Panasonic Aluminium Capacitors EEEFC1V100R

Description
35V 10 uF C case FC SMD
Request a Quote Datasheet
Description
35V 10 uF C case FC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 9206894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9206894
Aluminium Capacitors 9206894
35V 10 uF C case FC SMD

35V 10 uF C case FC SMD

Supplier's Site
Aluminium Capacitors - 5370332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370332
Aluminium Capacitors 5370332
35V 10 uF C case FC SMD

35V 10 uF C case FC SMD

Supplier's Site
Aluminium Capacitors - 5370332P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5370332P
Aluminium Capacitors 5370332P
35V 10 uF C case FC SMD

35V 10 uF C case FC SMD

Supplier's Site
Capacitors - EEEFC1V100R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFC1V100R
Capacitors EEEFC1V100R
10uF 35V 71.25mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 35V 71.25mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 10Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6739 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic
17AC6739
Cap, 10Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic 17AC6739
CAP, 10µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 62W6900 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
62W6900
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 62W6900
CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEEFC1V100R
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEEFC1V100R
10uF 35V 71.25mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 35V 71.25mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 9206894 5370332P EEEFC1V100R 17AC6739 62W6900 EEEFC1V100R
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors Cap, 10Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details