Panasonic Capacitors EEEFC1H100P

Description
10uF 50V 52.5mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
10uF 50V 52.5mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEEFC1H100P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFC1H100P
Capacitors EEEFC1H100P
10uF 50V 52.5mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 50V 52.5mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4743 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4743
Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4743
CAP, 10µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Smd; Capacitor Case / Package Panasonic - 85Y4744 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Smd; Capacitor Case / Package Panasonic
85Y4744
Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Smd; Capacitor Case / Package Panasonic 85Y4744
CAP, ALU ELEC, AEC-Q200, 10UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 10UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEEFC1H100P 85Y4743 85Y4744
Product Name Capacitors Cap, 10Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, Alu Elec, Aec-Q200, 10Uf, 50V, Smd; Capacitor Case / Package Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details