Panasonic Cap, 22Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic EEEFC1E220P

Description
CAP, 22µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 22µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6734 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic
17AC6734
Cap, 22Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic 17AC6734
CAP, 22µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 25V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:25V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17AC6734
Product Name Cap, 22Μf, 25V, Smd Reel; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details