Panasonic Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic EEEFC1C681P

Description
CAP, 680µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 680µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4727
Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4727
CAP, 680µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 680µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:680µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4727
Product Name Cap, 680Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers