Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; 16V 100UF E CASE FC SMD EEEFC1C101P

Description
Endurance: 105°C 1000 h Low Impedance (1⁄2 for HA Series) 5.4 mm Height (φ6.3)
Datasheet
Description
Endurance: 105°C 1000 h Low Impedance (1⁄2 for HA Series) 5.4 mm Height (φ6.3)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; ALUMINUM ELECTROLYTIC; 16V 100UF E CASE FC SMD - 70068035 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; 16V 100UF E CASE FC SMD
70068035
CAPACITOR; ALUMINUM ELECTROLYTIC; 16V 100UF E CASE FC SMD 70068035
Endurance: 105°C 1000 h Low Impedance (1⁄2 for HA Series) 5.4 mm Height (φ6.3)

  • Endurance: 105°C 1000 h
  • Low Impedance (1⁄2 for HA Series)
  • 5.4 mm Height (φ6.3)
Supplier's Site
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4718
Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4718
CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4719 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4719
Cap, 100Μf, 16V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4719
CAP, 100µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 100µF, 16V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:16V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70068035 85Y4718
Product Name CAPACITOR; ALUMINUM ELECTROLYTIC; 16V 100UF E CASE FC SMD Cap, 100Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers