CAP, 33µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
33uF 10V 71.25mA@120Hz ±20% SMD,D5xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 85Y4716 | 70068031 | EEEFC1A330R |
| Product Name | Cap, 33Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic | CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 10V 33UF C CASE FC SMD | Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 33 microF | 33 microF |