Panasonic Capacitors EEEFC1A151P

Description
150uF 10V 230mA@100kHz 400mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
150uF 10V 230mA@100kHz 400mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEEFC1A151P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFC1A151P
Capacitors EEEFC1A151P
150uF 10V 230mA@100kHz 400mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

150uF 10V 230mA@100kHz 400mΩ@100kHz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4714 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4714
Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4714
CAP, 150µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 150µF, 10V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 42AC0732 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic
42AC0732
Cap, 150Μf, 10V, Radial, Smd Reel; Ae Capacitor Case Panasonic 42AC0732
CAP, 150µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 150µF, 10V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:10V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEEFC1A151P 85Y4714
Product Name Capacitors Cap, 150Μf, 10V, Radial, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-1191-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details