Panasonic Automotive SMD 330uF 6.3V Capacitor EEEFC0J331P

Description
Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 450mA 1000h 105°C Automotive T/R Product overview: EEEFC0J331P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 6.3V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFC0J331P can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 450mA 1000h 105°C Automotive T/R Product overview: EEEFC0J331P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 6.3V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFC0J331P can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 330uF 6.3V Capacitor
58-EEEFC0J331P
Automotive SMD 330uF 6.3V Capacitor 58-EEEFC0J331P
Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 450mA 1000h 105°C Automotive T/R Product overview: EEEFC0J331P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 6.3V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFC0J331P can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 6.3V 20% (8 X 10.2mm) SMD 450mA 1000h 105°C Automotive T/R Product overview: EEEFC0J331P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 6.3V, 450mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEEFC0J331P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEEFC0J331P - 1170900-EEEFC0J331P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEEFC0J331P
1170900-EEEFC0J331P
Aluminum Capacitors - EEEFC0J331P 1170900-EEEFC0J331P
Manufacturer: Panasonic Win Source Part Number: 1170900-EEEFC0J331P Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1170900-EEEFC0J331P
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Capacitors - EEEFC0J331P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFC0J331P
Capacitors EEEFC0J331P
330uF 6.3V 337.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

330uF 6.3V 337.5mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEEFC0J331P 1170900-EEEFC0J331P EEEFC0J331P
Product Name Automotive SMD 330uF 6.3V Capacitor Aluminum Capacitors - EEEFC0J331P Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1730278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details