Panasonic Capacitors EEEFC0J152P

Description
1500uF 6.3V 670mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
1500uF 6.3V 670mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEEFC0J152P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFC0J152P
Capacitors EEEFC0J152P
1500uF 6.3V 670mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

1500uF 6.3V 670mA@100kHz 150mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 6.3V 1500UF G CASE FC SMD - 70068022 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 6.3V 1500UF G CASE FC SMD
70068022
CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 6.3V 1500UF G CASE FC SMD 70068022
Endurance: 105°C 1000 h Low Impedance (1⁄2 for HA Series) 5.4 mm Height (φ6.3)

  • Endurance: 105°C 1000 h
  • Low Impedance (1⁄2 for HA Series)
  • 5.4 mm Height (φ6.3)
Supplier's Site
Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4704 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4704
Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4704
CAP, 1500µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 1500µF, 6.3V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1500µF; Voltage Rating:6.3V; ESR:-; Product Range:FC Series; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEEFC0J152P 70068022 85Y4704
Product Name Capacitors CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 6.3V 1500UF G CASE FC SMD Cap, 1500Μf, 6.3V, Radial, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers