Panasonic Capacitors EEE2AA100UP

Description
10uF 100V 50mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
10uF 100V 50mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEE2AA100UP - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE2AA100UP
Capacitors EEE2AA100UP
10uF 100V 50mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 100V 50mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 10Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5046
Cap, 10Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5046
CAP, 10µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic - 47AC4831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic
47AC4831
Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic 47AC4831
CAP, 10µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:100V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE2AA100UP 85Y5046 47AC4831
Product Name Capacitors Cap, 10Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 10Μf, 100V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000620GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 104MWS402KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details