Panasonic Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic EEE1VA470WP

Description
CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic - 47AC4829 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic
47AC4829
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic 47AC4829
CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic - 51AC8982 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic
51AC8982
Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic 51AC8982
CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 47µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:47µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Capacitors - EEE1VA470WP - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1VA470WP
Capacitors EEE1VA470WP
47uF 35V 70mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 35V 70mA@120Hz ±20% SMD,D6.3xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 47AC4829 EEE1VA470WP
Product Name Cap, 47Μf, 35V, Smd; Ae Capacitor Case Panasonic Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details