Panasonic Capacitors EEE1VA2R2NR

Description
2.2uF 35V 12mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
2.2uF 35V 12mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEE1VA2R2NR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1VA2R2NR
Capacitors EEE1VA2R2NR
2.2uF 35V 12mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

2.2uF 35V 12mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 2.2Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5036 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5036
Cap, 2.2Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5036
CAP, 2.2µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:2.2µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic - 65AH6353 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic
65AH6353
Cap, 2.2Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic 65AH6353
CAP, 2.2UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 2.2UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE1VA2R2NR 85Y5036 65AH6353
Product Name Capacitors Cap, 2.2Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 2.2Uf, 35V, Alu Elec, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers