CAP, 100µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CAP, 100µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
100uF 35V 140mA@120Hz ±20% SMD,D8xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 85Y5033 | 47AC4820 | EEE1VA101UP |
| Product Name | Cap, 100Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic | Cap, 100Μf, 35V, Smd; Ae Capacitor Case Panasonic | Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Operating Temperature | -40 to ? C (-40 to ? F) | -40 to ? C (-40 to ? F) | |
| Capacitance Range | 100 microF | 100 microF |