Panasonic Capacitors EEE1VA100WAR

Description
10uF 35V 22mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS
Description
10uF 35V 22mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEE1VA100WAR
10uF 35V 22mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

10uF 35V 22mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5031 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5031
Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5031
CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE1VA100WAR 85Y5031
Product Name Capacitors Cap, 10Μf, 35V, Radial, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 116290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details