Panasonic Aluminum Capacitors - EEE1VA100SR EEE1VA100SR

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185658-EEE1VA100SR Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 35 V Length: 5.5 mm Voltage: 35 V Height - Seated (Max): 5.4102 mm Contact Plating: Tin Capacitance: 10 µF Tolerance: 20 % Leakage Current: 3 µA Ripple Current: 30 mA Height: 5.4 mm Number of Pins: 2 Width: 5.3 mm Diameter: 5 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEE-1VA-100SR; EEE-1VA100SR; EEE-1VA100SR.; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020 Voltage Rating (AC): 35 V Voltage Rating (DC): 35 V REACH SVHC: No SVHC Lead Pitch: 1.5 mm Lead Length: 2.2 mm Life (Hours): 2000 hours Max Operating Temperature: 85 °C Ripple Current (AC): 30 mA
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185658-EEE1VA100SR Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 35 V Length: 5.5 mm Voltage: 35 V Height - Seated (Max): 5.4102 mm Contact Plating: Tin Capacitance: 10 µF Tolerance: 20 % Leakage Current: 3 µA Ripple Current: 30 mA Height: 5.4 mm Number of Pins: 2 Width: 5.3 mm Diameter: 5 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEE-1VA-100SR; EEE-1VA100SR; EEE-1VA100SR.; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020 Voltage Rating (AC): 35 V Voltage Rating (DC): 35 V REACH SVHC: No SVHC Lead Pitch: 1.5 mm Lead Length: 2.2 mm Life (Hours): 2000 hours Max Operating Temperature: 85 °C Ripple Current (AC): 30 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE1VA100SR - 1185658-EEE1VA100SR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE1VA100SR
1185658-EEE1VA100SR
Aluminum Capacitors - EEE1VA100SR 1185658-EEE1VA100SR
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1185658-EEE1VA100SR Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 35 V Length: 5.5 mm Voltage: 35 V Height - Seated (Max): 5.4102 mm Contact Plating: Tin Capacitance: 10 µF Tolerance: 20 % Leakage Current: 3 µA Ripple Current: 30 mA Height: 5.4 mm Number of Pins: 2 Width: 5.3 mm Diameter: 5 mm Categories: Aluminum Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEE-1VA-100SR; EEE-1VA100SR; EEE-1VA100SR.; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8532220020 Voltage Rating (AC): 35 V Voltage Rating (DC): 35 V REACH SVHC: No SVHC Lead Pitch: 1.5 mm Lead Length: 2.2 mm Life (Hours): 2000 hours Max Operating Temperature: 85 °C Ripple Current (AC): 30 mA

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1185658-EEE1VA100SR
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 35 V
Length: 5.5 mm
Voltage: 35 V
Height - Seated (Max): 5.4102 mm
Contact Plating: Tin
Capacitance: 10 µF
Tolerance: 20 %
Leakage Current: 3 µA
Ripple Current: 30 mA
Height: 5.4 mm
Number of Pins: 2
Width: 5.3 mm
Diameter: 5 mm
Categories: Aluminum Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEE-1VA-100SR; EEE-1VA100SR; EEE-1VA100SR.;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8532220020
Voltage Rating (AC): 35 V
Voltage Rating (DC): 35 V
REACH SVHC: No SVHC
Lead Pitch: 1.5 mm
Lead Length: 2.2 mm
Life (Hours): 2000 hours
Max Operating Temperature: 85 °C
Ripple Current (AC): 30 mA

Buy Now
Singapore, Singapore
SMD 35V 10uF Capacitor
58-EEE1VA100SR
SMD 35V 10uF Capacitor 58-EEE1VA100SR
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 2121, ROHS COMPLIANT Product overview: EEE1VA100SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE1VA100SR can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 35V, 20% +Tol, 20% -Tol, 10uF, Surface Mount, 2121, ROHS COMPLIANT Product overview: EEE1VA100SR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 35V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 35V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE1VA100SR can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, Alu Elec, Aec-Q200, 10Uf, 35V, Smd; Capacitor Case / Package Panasonic - 62W7342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 10Uf, 35V, Smd; Capacitor Case / Package Panasonic
62W7342
Cap, Alu Elec, Aec-Q200, 10Uf, 35V, Smd; Capacitor Case / Package Panasonic 62W7342
CAP, ALU ELEC, AEC-Q200, 10UF, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:5mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 10UF, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6833 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic
17AC6833
Cap, 10Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic 17AC6833
CAP, 10µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 35V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 35V 85DEG - 70068014 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 35V 85DEG
70068014
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 35V 85DEG 70068014
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 35V 85DEG

CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 35V 85DEG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1185658-EEE1VA100SR 58-EEE1VA100SR 62W7342 17AC6833 70068014
Product Name Aluminum Capacitors - EEE1VA100SR SMD 35V 10uF Capacitor Cap, Alu Elec, Aec-Q200, 10Uf, 35V, Smd; Capacitor Case / Package Panasonic Cap, 10Μf, 35V, Smd Reel; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 10UF 35V 85DEG
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 1.00E7 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details