Panasonic Capacitors EEE1JA220UP

Description
22uF 63V 55mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet
Description
22uF 63V 55mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEE1JA220UP - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1JA220UP
Capacitors EEE1JA220UP
22uF 63V 55mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

22uF 63V 55mA@120Hz ±20% SMD,D8xL6.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic - 85Y5028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic
85Y5028
Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic 85Y5028
CAP, ALU ELEC, AEC-Q200, 22UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:8mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 22UF, 63V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 63V, Smd; Ae Capacitor Case Panasonic - 47AC4816 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 63V, Smd; Ae Capacitor Case Panasonic
47AC4816
Cap, 22Μf, 63V, Smd; Ae Capacitor Case Panasonic 47AC4816
CAP, 22µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:63V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 22µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:63V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE1JA220UP 85Y5028 47AC4816
Product Name Capacitors Cap, Alu Elec, Aec-Q200, 22Uf, 63V, Smd; Capacitor Case / Package Panasonic Cap, 22Μf, 63V, Smd; Ae Capacitor Case Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Features Polarized
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details