Panasonic Aluminium Capacitors EEE1HA4R7WR

Description
VS / 50V / 4.7uF / 85°C / 1000h / 4x5.4m
Request a Quote Datasheet
Description
VS / 50V / 4.7uF / 85°C / 1000h / 4x5.4m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403792P
Aluminium Capacitors 2403792P
VS / 50V / 4.7uF / 85°C / 1000h / 4x5.4m

VS / 50V / 4.7uF / 85°C / 1000h / 4x5.4m

Supplier's Site
Aluminium Capacitors - 2403791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403791
Aluminium Capacitors 2403791
VS / 50V / 4.7uF / 85°C / 1000h / 4x5.4m

VS / 50V / 4.7uF / 85°C / 1000h / 4x5.4m

Supplier's Site
Aluminium Capacitors - 2403792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403792
Aluminium Capacitors 2403792
Panasonic EEE1HA4R7WR Capacitor

Panasonic EEE1HA4R7WR Capacitor

Supplier's Site
Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5023
Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5023
CAP, 4.7µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4814 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4814
Cap, 4.7Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4814
CAP, 4.7µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EEE1HA4R7WR
Capacitors >> Aluminum Electrolytic Capacitors - SMD EEE1HA4R7WR
4.7uF 50V 18mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

4.7uF 50V 18mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Capacitors - EEE1HA4R7WR - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEE1HA4R7WR
Capacitors EEE1HA4R7WR
4.7uF 50V 18mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

4.7uF 50V 18mA@120Hz ±20% SMD,D4xL5.4mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2403792P 85Y5023 47AC4814 EEE1HA4R7WR EEE1HA4R7WR
Product Name Aluminium Capacitors Cap, 4.7Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 4.7Μf, 50V, Smd; Ae Capacitor Case Panasonic Capacitors >> Aluminum Electrolytic Capacitors - SMD Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -25 C (-13 F) -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF3R3C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers