Panasonic Aluminium Capacitors EEE1HA3R3SR

Description
VS / 50V / 3.3uF / 85°C / 2000h / 4x5.4m
Request a Quote Datasheet
Description
VS / 50V / 3.3uF / 85°C / 2000h / 4x5.4m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403789
Aluminium Capacitors 2403789
VS / 50V / 3.3uF / 85°C / 2000h / 4x5.4m

VS / 50V / 3.3uF / 85°C / 2000h / 4x5.4m

Supplier's Site
Aluminium Capacitors - 2403790P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403790P
Aluminium Capacitors 2403790P
VS / 50V / 3.3uF / 85°C / 2000h / 4x5.4m

VS / 50V / 3.3uF / 85°C / 2000h / 4x5.4m

Supplier's Site
Aluminium Capacitors - 2403790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403790
Aluminium Capacitors 2403790
Panasonic EEE1HA3R3SR Capacitor

Panasonic EEE1HA3R3SR Capacitor

Supplier's Site
Cap, 3.3Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 62W7340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
62W7340
Cap, 3.3Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 62W7340
CAP, 3.3µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 3.3µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic - 17AC6830 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic
17AC6830
Cap, 3.3Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic 17AC6830
CAP, 3.3µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 3.3µF, 50V, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:3.3µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 3.3UF 50V 85DEG - 70068012 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 3.3UF 50V 85DEG
70068012
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 3.3UF 50V 85DEG 70068012
CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 3.3UF 50V 85DEG

CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 3.3UF 50V 85DEG

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2403789 62W7340 17AC6830 70068012
Product Name Aluminium Capacitors Cap, 3.3Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 3.3Μf, 50V, Smd Reel; Ae Capacitor Case Panasonic CAPACITOR; ALUMINUM ELECTROLYTIC; SMD CAP 3.3UF 50V 85DEG
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -25 C (-13 F) -40 to ? C (-40 to ? F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details