Panasonic Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic EEE1HA330UP

Description
CAP, 33µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 33µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5021
Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5021
CAP, 33µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y5021
Product Name Cap, 33Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers