Panasonic Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic EEE1HA220WAP

Description
CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Description
CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y5018 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic
85Y5018
Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic 85Y5018
CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

CAP, 22µF, 50V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 50V, Smd; Ae Capacitor Case Panasonic - 47AC4811 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, Smd; Ae Capacitor Case Panasonic
47AC4811
Cap, 22Μf, 50V, Smd; Ae Capacitor Case Panasonic 47AC4811
CAP, 22µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 22µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:50V; ESR:-; Product Range:S Series; Lifetime @ Temperature:1000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 85Y5018 47AC4811
Product Name Cap, 22Μf, 50V, Radial, Smd; Ae Capacitor Case Panasonic Cap, 22Μf, 50V, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details